HUBER+SUHNER AG Attenuator - Fixed Coaxial 22550182

Description
N plug(m) to N jack(f), 3dB, 2W
Request a Quote
Description
N plug(m) to N jack(f), 3dB, 2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 22550182 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
22550182
Attenuator - Fixed Coaxial 22550182
N plug(m) to N jack(f), 3dB, 2W

N plug(m) to N jack(f), 3dB, 2W

Supplier's Site
Attenuators - 22550182 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550182
Attenuators 22550182
RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 22550182 22550182
Product Name Attenuator - Fixed Coaxial Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Fixed Attenuators - NFA18K2 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Attenuators - 3157-BW-V10-1W54+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.4mm In-Line Module
View Details