Molex RF Attenuators 732870121

Description
SMA M-F 18 GHz 15dB ATTEN WITH HEX
Request a Quote
Description
SMA M-F 18 GHz 15dB ATTEN WITH HEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 427990 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
427990
RF Attenuators 427990
SMA M-F 18 GHz 15dB ATTEN WITH HEX

SMA M-F 18 GHz 15dB ATTEN WITH HEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 427990
Product Name RF Attenuators
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC8DAT-8G-95PE - Mini-Circuits
Specs
Insertion Loss 4.2 dB
Attenuation 0.0 to 95 dB
Package Type Connectorized
View Details
2 suppliers
Digitally Controlled Attenuators - NDA-10-13000-40-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0100 GHz
View Details