Molex RF Attenuators 732870311

Description
2.92 M-F 40 GHz 3dB ATTEN WITH HEX
Request a Quote
Description
2.92 M-F 40 GHz 3dB ATTEN WITH HEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 427891 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
427891
RF Attenuators 427891
2.92 M-F 40 GHz 3dB ATTEN WITH HEX

2.92 M-F 40 GHz 3dB ATTEN WITH HEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 427891
Product Name RF Attenuators
Frequency 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D13056-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
ATN10-0040PSM, 10dB DC-40GHz MMIC Attenuator - ATN10-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details