Radiall Attenuator - Fixed Coaxial R414720000

Description
N Attenuator 20 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 20 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414720000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414720000
Attenuator - Fixed Coaxial R414720000
N Attenuator 20 dB 12.4 GHz 2W

N Attenuator 20 dB 12.4 GHz 2W

Supplier's Site Datasheet
RF Attenuators - 2859753 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2859753
RF Attenuators 2859753
N plug-skt attenuator,20dB DC to 12.4GHz

N plug-skt attenuator,20dB DC to 12.4GHz

Supplier's Site
Attenuators - 2201-R414720000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 20dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R414720000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414720000
Attenuators R414720000
RF Attenuators 20dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414720000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414720000
RF and Wireless - Attenuators R414720000
ATTENUATOR: N 20DB 12.4GHZ 2W 50

ATTENUATOR: N 20DB 12.4GHZ 2W 50

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414720000 2859753 2201-R414720000-ND R414720000 R414720000
Product Name Attenuator - Fixed Coaxial RF Attenuators Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details
Jitter Attenuators - SI5342D-D07045-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
0 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-0+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 0.0500 to 1.3 dB
View Details
2 suppliers