HUBER+SUHNER AG RF Attenuators 22641538

Description
Standard Attenuator, Low Power
Request a Quote
Description
Standard Attenuator, Low Power
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2616999 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2616999
RF Attenuators 2616999
Standard Attenuator, Low Power

Standard Attenuator, Low Power

Supplier's Site
Attenuators - 22641538 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22641538
Attenuators 22641538
RF Attenuators 5dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 5dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 2616999 22641538
Product Name RF Attenuators Attenuators
Frequency 12.4 GHz 0.0 to 12.4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

6000 MHZ Attenuator - 852-VAT-3A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
3 suppliers
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - NFA6705 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Fixed Attenuator Pads - ATN3580-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
6 suppliers