HUBER+SUHNER AG RF Attenuators 85177149

Description
Attenuator Low Pwr SK 6 dB
Request a Quote
Description
Attenuator Low Pwr SK 6 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742045 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742045
RF Attenuators 2742045
Attenuator Low Pwr SK 6 dB

Attenuator Low Pwr SK 6 dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2742045
Product Name RF Attenuators
Frequency 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-00110, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110 - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details