Radiall, Inc. RF Attenuators R412403124

Description
BNC 3dB ATTENUATOR
Request a Quote Datasheet
Description
BNC 3dB ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2968015 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2968015
RF Attenuators 2968015
BNC 3dB ATTENUATOR

BNC 3dB ATTENUATOR

Supplier's Site
Attenuators - 2201-R412403124-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet
Attenuators - R412403124 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R412403124
Attenuators R412403124
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 1W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2968015 2201-R412403124-ND R412403124
Product Name RF Attenuators Attenuators Attenuators
Frequency 3 GHz 0.0 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 863-1241-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 18.5 to 25 dB
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details