HUBER+SUHNER AG RF Attenuators 85170606

Description
Attenuator Low Pwr N 10 dB
Request a Quote
Description
Attenuator Low Pwr N 10 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742076 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742076
RF Attenuators 2742076
Attenuator Low Pwr N 10 dB

Attenuator Low Pwr N 10 dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2742076
Product Name RF Attenuators
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-UNAT-1A+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
Voltage Controlled Attenuators - NVA-500-18000-20-S - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Insertion Loss 3 dB
View Details