HUBER+SUHNER AG RF Attenuators 22550178

Description
Standard Attenuator, Low Power
Request a Quote
Description
Standard Attenuator, Low Power
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2616992 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2616992
RF Attenuators 2616992
Standard Attenuator, Low Power

Standard Attenuator, Low Power

Supplier's Site
Attenuator - Fixed Coaxial - 22550178 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
22550178
Attenuator - Fixed Coaxial 22550178
BNC plug(m) to BNC jack(f), 6dB, 2W

BNC plug(m) to BNC jack(f), 6dB, 2W

Supplier's Site
Attenuators - 22550178 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550178
Attenuators 22550178
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now

Technical Specifications

  RS Components, Ltd. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2616992 22550178 22550178
Product Name RF Attenuators Attenuator - Fixed Coaxial Attenuators
Frequency 4 GHz ? to 4 GHz 0.0 to 4 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D09546-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o20508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details