Molex RF Attenuators 732870380

Description
TYPE N M-F 18 GHz 6dB ATTEN
Request a Quote
Description
TYPE N M-F 18 GHz 6dB ATTEN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 427995 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
427995
RF Attenuators 427995
TYPE N M-F 18 GHz 6dB ATTEN

TYPE N M-F 18 GHz 6dB ATTEN

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 427995
Product Name RF Attenuators
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-K1-QAT+-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-TDFN Exposed Pad
View Details
Fixed Attenuators - NFA18K2 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details