Molex RF Attenuators 732870000

Description
SMA M-F 18 GHz 0 dB ATTEN W/O HEX
Request a Quote
Description
SMA M-F 18 GHz 0 dB ATTEN W/O HEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 427888 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
427888
RF Attenuators 427888
SMA M-F 18 GHz 0 dB ATTEN W/O HEX

SMA M-F 18 GHz 0 dB ATTEN W/O HEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 427888
Product Name RF Attenuators
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
RF Attenuators - 2240532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
Coaxial Attenuator 500W 3GHz 7/16 - UIYCA500A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Manually Variable Attenuators - NCA1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Attenuation 0.0 to 16 dB
View Details