HUBER+SUHNER AG RF Attenuators 85177167

Description
Attenuator Low Pwr QMA 6 dB
Request a Quote
Description
Attenuator Low Pwr QMA 6 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742072 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742072
RF Attenuators 2742072
Attenuator Low Pwr QMA 6 dB

Attenuator Low Pwr QMA 6 dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2742072
Product Name RF Attenuators
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details