Molex RF Attenuators 732870010

Description
SMA M-F 18 GHz 1dB ATTEN W/O HEX
Request a Quote
Description
SMA M-F 18 GHz 1dB ATTEN W/O HEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 427971 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
427971
RF Attenuators 427971
SMA M-F 18 GHz 1dB ATTEN W/O HEX

SMA M-F 18 GHz 1dB ATTEN W/O HEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 427971
Product Name RF Attenuators
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-S8W5+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Manually Variable Attenuators - NCA10-0.5-4-20 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Attenuation 0.0 to 20 dB
View Details