Radiall, Inc. Attenuators R415610000

Description
ATT 4.3-10 10 DB 6 GHZ 15W
Request a Quote Datasheet
Description
ATT 4.3-10 10 DB 6 GHZ 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R415610000-ND - DigiKey
Thief River Falls, MN, United States
ATT 4.3-10 10 DB 6 GHZ 15W

ATT 4.3-10 10 DB 6 GHZ 15W

Buy Now Datasheet
Attenuator - Fixed Coaxial - R415610000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R415610000
Attenuator - Fixed Coaxial R415610000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Attenuators - 1250327 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
1250327
RF Attenuators 1250327
4.3-10 attenuator 10dB 6GHz 15W

4.3-10 attenuator 10dB 6GHz 15W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R415610000-ND R415610000 1250327
Product Name Attenuators Attenuator - Fixed Coaxial RF Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-10-18000-63-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0100 GHz
View Details
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details