Molex RF Attenuators 732870051

Description
SMA M-F 18 GHz 5dB ATTEN WITH HEX
Request a Quote
Description
SMA M-F 18 GHz 5dB ATTEN WITH HEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 427986 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
427986
RF Attenuators 427986
SMA M-F 18 GHz 5dB ATTEN WITH HEX

SMA M-F 18 GHz 5dB ATTEN WITH HEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 427986
Product Name RF Attenuators
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - YAT-30+ - 411267-YAT-30+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
2 suppliers
Manually Variable Attenuators - NSA06C - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors Type N; N
View Details