Radiall Attenuators R414710000

Description
RF Attenuators 10dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R414710000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF Attenuators - 2859747 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2859747
RF Attenuators 2859747
N plug-skt attenuator,10dB DC to 12.4GHz

N plug-skt attenuator,10dB DC to 12.4GHz

Supplier's Site
Attenuator - Fixed Coaxial - R414710000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414710000
Attenuator - Fixed Coaxial R414710000
N Attenuator 10 dB 12.4 GHz 2W

N Attenuator 10 dB 12.4 GHz 2W

Supplier's Site Datasheet
Attenuators - R414710000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414710000
Attenuators R414710000
RF Attenuators 10dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414710000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414710000
RF and Wireless - Attenuators R414710000
ATT N 10DB 12.4GHZ 2W

ATT N 10DB 12.4GHZ 2W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R414710000-ND 2859747 R414710000 R414710000 R414710000
Product Name Attenuators RF Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5317B-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 1.00E-3 to 0.3500 GHz
Package Type QFN36
View Details
Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details