Radiall, Inc. Attenuator - Fixed Coaxial R414703000

Description
N Attenuator 3 dB 12.4 GHz 2W
Request a Quote Datasheet
Description
N Attenuator 3 dB 12.4 GHz 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R414703000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R414703000
Attenuator - Fixed Coaxial R414703000
N Attenuator 3 dB 12.4 GHz 2W

N Attenuator 3 dB 12.4 GHz 2W

Supplier's Site Datasheet
RF Attenuators - 2859725 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2859725
RF Attenuators 2859725
N plug-skt attenuator,3dB DC to 12.4GHz

N plug-skt attenuator,3dB DC to 12.4GHz

Supplier's Site
Attenuators - 2201-R414703000-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 3dB 0Hz ~ 12.4GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R414703000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R414703000
RF and Wireless - Attenuators R414703000
ATTENUATOR: N 3DB 12.4GHZ 2W 50O

ATTENUATOR: N 3DB 12.4GHZ 2W 50O

Supplier's Site
Attenuators - R414703000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R414703000
Attenuators R414703000
RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R414703000 2859725 2201-R414703000-ND R414703000 R414703000
Product Name Attenuator - Fixed Coaxial RF Attenuators Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
8dB DC-40GHz MMIC Attenuator - ATN08-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details