HUBER+SUHNER AG RF Attenuators 85177144

Description
Attenuator Low Pwr SMA 9 dB
Request a Quote
Description
Attenuator Low Pwr SMA 9 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742052 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742052
RF Attenuators 2742052
Attenuator Low Pwr SMA 9 dB

Attenuator Low Pwr SMA 9 dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2742052
Product Name RF Attenuators
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-HAT-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Fixed Attenuators - NFA4005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details