Molex RF Attenuators 732870071

Description
SMA M-F 18 GHz 7dB ATTEN WITH HEX
Request a Quote
Description
SMA M-F 18 GHz 7dB ATTEN WITH HEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 427955 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
427955
RF Attenuators 427955
SMA M-F 18 GHz 7dB ATTEN WITH HEX

SMA M-F 18 GHz 7dB ATTEN WITH HEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 427955
Product Name RF Attenuators
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
30 dB Programmable Attenuator, 100 MHz - 30 GHz - RCDAT-30G-30 - Mini-Circuits
Specs
Frequency 0.1000 to 30 GHz
Insertion Loss 5.8 dB
VSWR 1.4 :1
View Details
Digitally Controlled Attenuators - NDA-108-400-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.1080 GHz
View Details