HUBER+SUHNER AG Attenuators 6830.01.A

Description
RF ATTENUATOR 30DB 50 BNC IN-L M
Request a Quote Datasheet
Description
RF ATTENUATOR 30DB 50 BNC IN-L M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3628-6830.01.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 30DB 50 BNC IN-L M

RF ATTENUATOR 30DB 50 BNC IN-L M

Buy Now Datasheet
RF Attenuators - 7165104 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
7165104
RF Attenuators 7165104
Attenuator Low Power BNC (m/f)

Attenuator Low Power BNC (m/f)

Supplier's Site
RF Attenuators - 7165104P - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
7165104P
RF Attenuators 7165104P
Attenuator Low Power BNC (m/f)

Attenuator Low Power BNC (m/f)

Supplier's Site
Shenzhen, China
RF and Wireless - Attenuators
6830.01.A
RF and Wireless - Attenuators 6830.01.A
6830.01.A

6830.01.A

Supplier's Site
Attenuators - 6830.01.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6830.01.A
Attenuators 6830.01.A
RF Attenuators 30dB 0 Hz ~ 4 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 4 GHz 50 Ohms 1W BNC In-Line Module

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 3628-6830.01.A-ND 7165104 7165104P 6830.01.A 6830.01.A
Product Name Attenuators RF Attenuators RF Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
3.0 – 3.8 GHz, 20 dB Variable Voltage Attenuator - SKY12146-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3 to 3.8 GHz
Insertion Loss 1.5 to 1.6 dB
View Details
5 suppliers
Coaxial Attenuator 100W 18GHz - UIYCA100AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details