HUBER+SUHNER AG Attenuator - Fixed Coaxial 85177191

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 85177191 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
85177191
Attenuator - Fixed Coaxial 85177191
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Attenuators - 2742009 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742009
RF Attenuators 2742009
Attenuator Med. Pwr SMA 6 dB

Attenuator Med. Pwr SMA 6 dB

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 85177191 2742009
Product Name Attenuator - Fixed Coaxial RF Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201008S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
31.5 dB Programmable Attenuator, 100 MHz - 50 GHz - RCDAT-50G-30 - Mini-Circuits
Specs
Insertion Loss 3.25 dB
VSWR 1.3 :1
View Details
2 suppliers
Digitally Controlled Attenuators - NDA-1000-18000-31.5-0.5-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details