HUBER+SUHNER AG RF Attenuators 85177182

Description
Attenuator Med. Pwr SMA 6 dB
Request a Quote
Description
Attenuator Med. Pwr SMA 6 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742008 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742008
RF Attenuators 2742008
Attenuator Med. Pwr SMA 6 dB

Attenuator Med. Pwr SMA 6 dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2742008
Product Name RF Attenuators
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN00-00110CH, Passive GaAs MMIC Attenuator Family - ATN00-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o205003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details