Molex RF Attenuators 732870131

Description
SMA M-F 18 GHz 20dB ATTEN WITH HEX
Request a Quote
Description
SMA M-F 18 GHz 20dB ATTEN WITH HEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 427992 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
427992
RF Attenuators 427992
SMA M-F 18 GHz 20dB ATTEN WITH HEX

SMA M-F 18 GHz 20dB ATTEN WITH HEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 427992
Product Name RF Attenuators
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-VAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Manually Variable Attenuators - NSA26B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details