HUBER+SUHNER AG Attenuator - Fixed Coaxial 22550185

Description
N plug(m) to N jack(f), 10dB, 1W
Request a Quote
Description
N plug(m) to N jack(f), 10dB, 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 22550185 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
22550185
Attenuator - Fixed Coaxial 22550185
N plug(m) to N jack(f), 10dB, 1W

N plug(m) to N jack(f), 10dB, 1W

Supplier's Site
RF Attenuators - 2616996 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2616996
RF Attenuators 2616996
Standard Attenuator, Low Power

Standard Attenuator, Low Power

Supplier's Site
Attenuators - 22550185 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550185
Attenuators 22550185
RF Attenuators 10dB 0 Hz ~ 12.4 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 12.4 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now

Technical Specifications

  Richardson RFPD RS Components, Ltd. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 22550185 2616996 22550185
Product Name Attenuator - Fixed Coaxial RF Attenuators Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohms Attenuators - N7A0101 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.1 :1
View Details
ATN03-00110CH, Passive GaAs MMIC Attenuator Family - ATN03-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuator - Digitally Controlled - AA264-87-B - Richardson RFPD
Specs
Number of Bits 4
Frequency 0.5000 to 2 GHz
Insertion Loss 1.8 dB
View Details
2W Attenuator - 852-BW-S10W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers