HUBER+SUHNER AG RF Attenuators 85177121

Description
Attenuator Low Pwr SMA 9 dB
Request a Quote
Description
Attenuator Low Pwr SMA 9 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2742053 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2742053
RF Attenuators 2742053
Attenuator Low Pwr SMA 9 dB

Attenuator Low Pwr SMA 9 dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2742053
Product Name RF Attenuators
Frequency 6 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
20 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E20-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.1 to 1.65 :1
View Details
2 suppliers
Fixed Attenuators - NFA4050 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details