Molex RF Attenuators 732870327

Description
2.92 2W M-F 40 GHz 20dB ATTEN - HEX
Request a Quote
Description
2.92 2W M-F 40 GHz 20dB ATTEN - HEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 427970 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
427970
RF Attenuators 427970
2.92 2W M-F 40 GHz 20dB ATTEN - HEX

2.92 2W M-F 40 GHz 20dB ATTEN - HEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 427970
Product Name RF Attenuators
Frequency 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
63 dB Programmable Attenuator, 100 MHz - 43.5 GHz - RCDAT-44G-63 - Mini-Circuits
Specs
Insertion Loss 6 dB
VSWR 1.5 :1
View Details
2 suppliers
Digitally Controlled Attenuators - NDA-10-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0100 GHz
View Details