HUBER+SUHNER AG RF Attenuators 6803.19.A

Description
Attenuator, SMA to SMA, 3dB, 50ohm
Request a Quote Datasheet
Description
Attenuator, SMA to SMA, 3dB, 50ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 494913 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
494913
RF Attenuators 494913
Attenuator, SMA to SMA, 3dB, 50ohm

Attenuator, SMA to SMA, 3dB, 50ohm

Supplier's Site
Attenuators - 3628-6803.19.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 3DB 50 SMA IN-L M

RF ATTENUATOR 3DB 50 SMA IN-L M

Buy Now Datasheet
Attenuators - 6803.19.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6803.19.A
Attenuators 6803.19.A
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
6803.19.A
RF and Wireless - Attenuators 6803.19.A
6803.19.A

6803.19.A

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 494913 3628-6803.19.A-ND 6803.19.A 6803.19.A
Product Name RF Attenuators Attenuators Attenuators RF and Wireless - Attenuators
Frequency 18 GHz 0.0 to 18 GHz 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

ATN02-0067CH, Passive GaAs MMIC Attenuator Family - ATN02-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342D-D09086-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o20250124S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details