Molex RF Attenuators 732870450

Description
TYPE N M-F 18 GHz 20dB ATTEN
Request a Quote
Description
TYPE N M-F 18 GHz 20dB ATTEN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 427967 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
427967
RF Attenuators 427967
TYPE N M-F 18 GHz 20dB ATTEN

TYPE N M-F 18 GHz 20dB ATTEN

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 427967
Product Name RF Attenuators
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-VAT-15W2+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
Digitally Controlled Attenuators - NDA-2000-18000-60-0.1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.1000
Frequency 2 GHz
View Details