TE Connectivity RF Connectors 1-413589-6

Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Compatible With RF Cable Type : Belden 8218, JIS 2.5C-2V Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable, Cable-to-Panel RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Compatible With RF Cable Type : Belden 8218, JIS 2.5C-2V Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable, Cable-to-Panel RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-413589-6 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-413589-6
RF Connectors 1-413589-6
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Additional Features : Hardware Included Coupling Nut Base Material : Brass Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Compatible With RF Cable Type : Belden 8218, JIS 2.5C-2V Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable, Cable-to-Panel RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 1080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Additional Features : Hardware Included
  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 25

Product Type Features


  • Compatible With RF Cable Type : Belden 8218, JIS 2.5C-2V
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 85 DEGC  [-85 - 185 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 1-413589-6 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1-413589-6
RF Coaxial Cable Mount Connector 1-413589-6
BNC RF Connectors

BNC RF Connectors

Supplier's Site
RF Connectors / Coaxial Connectors - 1-413589-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-413589-6
RF Connectors / Coaxial Connectors 1-413589-6
RF Connectors / Coaxial Connectors H.C. CABLE PLUG 75

RF Connectors / Coaxial Connectors H.C. CABLE PLUG 75

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1-413589-6 1-413589-6 1-413589-6
Product Name RF Connectors RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 2.000 GHz ? to 2.000 GHz
Unlock Full Specs
to access all available technical data