Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF/COAXIAL, SMA PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG303; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA STR CLMP PLUG
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 142-0207-016 | J481-ND | 08B811 | 142-0207-016 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Plug, Straight, 50 Ohm, Clamp; Connector Type Johnson - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight; Straight Plug | Straight | |
| Termination | Clamp | Solder |