TE Connectivity RF Connectors 1-413985-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : PTFE Grade : Mil-Type Outer Contact Plating Material : Gold over Nickel Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 161, RG 187 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : PTFE Grade : Mil-Type Outer Contact Plating Material : Gold over Nickel Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 161, RG 187 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-413985-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-413985-1
RF Connectors 1-413985-1
Body Features Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : PTFE Grade : Mil-Type Outer Contact Plating Material : Gold over Nickel Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 161, RG 187 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Body Underplating Material : Copper
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Solderless
  • Dielectric Material : PTFE
  • Grade : Mil-Type
  • Outer Contact Plating Material : Gold over Nickel

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 179, RG 161, RG 187
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 1-413985-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1-413985-1
RF Coaxial Cable Mount Connector 1-413985-1
SMB RF Connectors

SMB RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A4032-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A4032-ND
Coaxial Connector (RF) Assemblies A4032-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1-413985-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-413985-1
RF Connectors / Coaxial Connectors 1-413985-1
RF Connectors / Coaxial Connectors PLUG NICKEL 50 OHM

RF Connectors / Coaxial Connectors PLUG NICKEL 50 OHM

Buy Now Datasheet
Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 96F7611 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
96F7611
Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 96F7611
RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG161, RG179, RG187; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG161, RG179, RG187; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1-413985-1 1-413985-1 A4032-ND 1-413985-1 96F7611
Product Name RF Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Smb Plug, Straight, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Frequency 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050903-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Coax Connectors - 1055689-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Surface Mount
View Details
5 suppliers
RF Connectors - 1052518-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Connector (RF) Accessories - 1056741-1-ND - DigiKey
Specs
Connector Type SMP
View Details
4 suppliers