Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA Plug Assembly, Right Angle Cabled, R
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CLAMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG303; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SMA PLUG NICKEL
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 142-0207-106 | 142-0207-106 | J484-ND | 88F1377 | 142-0207-106 |
| Product Name | RF Coaxial Cable Mount Connector | SMA Connector | Coaxial Connector (RF) Assemblies | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Clamp; Connector Type Johnson - Cinch Connectivity | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | Right Angle | |
| Termination | Clamp | Solder | |||
| Connector Type | SMA | SMA |