Cinch Connectivity Solutions RF Coaxial Cable Mount Connector 141-0308-412

Description
Johnson® Stainless Steel SMA Connectors meet or exceed the performance requirements of MIL-PRF-39012. All designs are based on 50 ohm system impedance per MIL-STD-348, and operate at frequencies up to 26.5 GHz.
Request a Quote Datasheet
Description
Johnson® Stainless Steel SMA Connectors meet or exceed the performance requirements of MIL-PRF-39012. All designs are based on 50 ohm system impedance per MIL-STD-348, and operate at frequencies up to 26.5 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 141-0308-412 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
141-0308-412
RF Coaxial Cable Mount Connector 141-0308-412
Johnson® Stainless Steel SMA Connectors meet or exceed the performance requirements of MIL-PRF-39012. All designs are based on 50 ohm system impedance per MIL-STD-348, and operate at frequencies up to 26.5 GHz.

Johnson® Stainless Steel SMA Connectors meet or exceed the performance requirements of MIL-PRF-39012. All designs are based on 50 ohm system impedance per MIL-STD-348, and operate at frequencies up to 26.5 GHz.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - J891-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
J891-ND
Coaxial Connector (RF) Assemblies J891-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp or Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 141-0308-412 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
141-0308-412
RF Connectors / Coaxial Connectors 141-0308-412
RF Connectors / Coaxial Connectors STR CRIMP BLKHD JACK STAINLESS STEEL

RF Connectors / Coaxial Connectors STR CRIMP BLKHD JACK STAINLESS STEEL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 141-0308-412 J891-ND 141-0308-412
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
RF Connectors - 1053222-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1766965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MG-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details