Siemens Analytical Products Solid State Overload/Relay 3UA52-12-2A

Description
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 10-16A, 600VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 10-16A, 600VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 115716242 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
115716242
Solid State Overload/Relay 115716242
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 10-16A, 600VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 10-16A, 600VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 115716242
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, 4 Pole,22A - MC-22A/4-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 2219560-4 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0023 HP
View Details
Motor Starters - 2275227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details