Siemens Corporation Motor Starters 3RW3026-1BB04

Description
Siemens 3RW3026-1BB04 Soft Starter
Request a Quote
Description
Siemens 3RW3026-1BB04 Soft Starter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 7464919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
7464919
Motor Starters 7464919
Siemens 3RW3026-1BB04 Soft Starter

Siemens 3RW3026-1BB04 Soft Starter

Supplier's Site
Starter - 8486990 - Radwell International
Willingboro, NJ, United States
Starter
8486990
Starter 8486990
SOFT STARTER, SIRIUS S0, 25 AMP, 11 KW/400 V, 40 DEGREE C, 200-480 VAC, 24 V AC/DC, SCREW TERMINAL . FREE 2 YEAR RADWELL WARRANTY

SOFT STARTER, SIRIUS S0, 25 AMP, 11 KW/400 V, 40 DEGREE C, 200-480 VAC, 24 V AC/DC, SCREW TERMINAL . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 7464919 8486990
Product Name Motor Starters Starter
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
IEC 12 A Contactor - 100-C12K300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 4767676 - Radwell International
Specs
Device Technology Solid State
View Details