Siemens Analytical Products Contactor 3TB4017-0AM0

Description
DISCONTINUED BY MANUFACTURER, SINCE 01/04/98, CONTACTOR, 3 POLE, 220/264 VAC OPERATION VOLTAGE, 50/60 HZ, 4KW, 2-NORMALLY OPEN/2-NORMALLY CLOSED AUXILIARY CONTACTS, 400/380 VOLT RATING, SIZE 0. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SINCE 01/04/98, CONTACTOR, 3 POLE, 220/264 VAC OPERATION VOLTAGE, 50/60 HZ, 4KW, 2-NORMALLY OPEN/2-NORMALLY CLOSED AUXILIARY CONTACTS, 400/380 VOLT RATING, SIZE 0. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 84452975 - Radwell International
Willingboro, NJ, United States
Contactor
84452975
Contactor 84452975
DISCONTINUED BY MANUFACTURER, SINCE 01/04/98, CONTACTOR, 3 POLE, 220/264 VAC OPERATION VOLTAGE, 50/60 HZ, 4KW, 2-NORMALLY OPEN/2-NORMALLY CLOSED AUXILIARY CONTACTS, 400/380 VOLT RATING, SIZE 0. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SINCE 01/04/98, CONTACTOR, 3 POLE, 220/264 VAC OPERATION VOLTAGE, 50/60 HZ, 4KW, 2-NORMALLY OPEN/2-NORMALLY CLOSED AUXILIARY CONTACTS, 400/380 VOLT RATING, SIZE 0. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 84452975
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 12 A Contactor - 100-C12KG01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Motor Starters - 206098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details