Siemens Analytical Products Contactor 3TF2010-0AK6

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 120 VAC AT 60 HZ, 110 VAC AT 50 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 120 VAC AT 60 HZ, 110 VAC AT 50 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 551960 - Radwell International
Willingboro, NJ, United States
Contactor
551960
Contactor 551960
DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 120 VAC AT 60 HZ, 110 VAC AT 50 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 00, 3-POLE, AC-3 4 KW/400 V, SCREW TERMINAL, AUXILIARY SWITCH, 10E (1 NO), 120 VAC AT 60 HZ, 110 VAC AT 50 HZ, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
SIEMENS Contactors & Starters 3TF2010-0AK6

SIEMENS Contactors & Starters 3TF2010-0AK6

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 551960
Product Name Contactor Contactor
Motor Voltage 110 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09EJ200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
0.4A Manual Motor Starters - MMS-32H-0.4A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 177 HP
Three Phase Power 177 HP
DC Horsepower 177 HP
View Details
Solid State Overload/Relay - 140655 - Radwell International
Specs
Device Technology Solid State
View Details