GE Company Contactor/Starter Coil 3022145

Description
COIL 600VAC 1.8IN ID 2.25IN X3.6IN. FREE 2 YEAR RADWELL WARRANTY
Description
COIL 600VAC 1.8IN ID 2.25IN X3.6IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 11475112 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
11475112
Contactor/Starter Coil 11475112
COIL 600VAC 1.8IN ID 2.25IN X3.6IN. FREE 2 YEAR RADWELL WARRANTY

COIL 600VAC 1.8IN ID 2.25IN X3.6IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 11475112
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 15016428 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Motor Phase Three
Continuous Current 400 amps
View Details
3 Pole AC/DC Contactors - MC-330A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details