Siemens Analytical Products Contactor 3RT1024-1AG20

Description
DISCONTINUED BY MANUFACTURER 10/01/2019, POWER CONTACTOR, SIZE 0, 12 AMP, 110 VAC, 3 POLE, 5.5KW, SCREW TERMINALS, REPLACED BY 3RT2024-1AG20. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 10/01/2019, POWER CONTACTOR, SIZE 0, 12 AMP, 110 VAC, 3 POLE, 5.5KW, SCREW TERMINALS, REPLACED BY 3RT2024-1AG20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 2594615 - Radwell International
Willingboro, NJ, United States
Contactor
2594615
Contactor 2594615
DISCONTINUED BY MANUFACTURER 10/01/2019, POWER CONTACTOR, SIZE 0, 12 AMP, 110 VAC, 3 POLE, 5.5KW, SCREW TERMINALS, REPLACED BY 3RT2024-1AG20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 10/01/2019, POWER CONTACTOR, SIZE 0, 12 AMP, 110 VAC, 3 POLE, 5.5KW, SCREW TERMINALS, REPLACED BY 3RT2024-1AG20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 2594615
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09EY400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-130A-AC300V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details