ROHM Semiconductor USA, LLC Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
RBR2MM30A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM30ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM30BTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM30BTR is standard Schottky Barrier Diode for general rectification.
RBR2MM40A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM40ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM40B is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM40BTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM40C is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM40CTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM60ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM60B is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM60BTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM60C is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR2MM60CTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR30NS30A is Low VF Schottkey Barrier Diode for Switching power supply.
RBR30NS30AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR30NS40A is Schottky Barrier Diode for general rectification.
RBR30NS40AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR30NS60A is Schottky Barrier Diode for general rectification.
RBR30NS60AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR30T30AHZ is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR30T30ANZ is Low VF Schottkey Barrier Diode for Switching power supply.
RBR30T40AHZ is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification.
RBR30T40ANZ is Low VF Schottkey Barrier Diode for general rectification.
RBR30T60AHZ is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR30T60ANZ is Schottky Barrier Diode for general rectification.
RBR3L30A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3L30ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3L30B is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3L30BDD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3L40A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3L40B is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3L40BDD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3L40C is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3L40CDD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3L60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3L60ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3L60B is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3L60BDD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3LAM30A is Low VF Schottkey Barrier Diode for General rectification.
RBR3LAM30ATFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3LAM30B is Low VF Schottkey Barrier Diode for General rectification.
RBR3LAM30BTFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3LAM40A is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3LAM40ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3LAM40B is Low VF Schottkey Barrier Diode for general rectification.
RBR3LAM40BTF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3LAM40C is Low VF Schottkey Barrier Diode for general rectification.
RBR3LAM40CTF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3LAM60A is Low VF Schottkey Barrier Diode for General rectification.
RBR3LAM60ATFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3LAM60B is Low VF Schottkey Barrier Diode for General rectification.
RBR3LAM60BTFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR3MM30A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3MM30ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3MM40A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3MM40ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3MM40B is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3MM40BTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3MM60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3MM60ATF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3MM60B is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR3MM60BTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR40NS60A is Schottky Barrier Diode for general rectification.
RBR40NS60AFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR40T60AHZ is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR40T60ANZ is Schottky Barrier Diode for general rectification.
RBR5L30A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR5L30ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR5L30B is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR5L30BDD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR5L40A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR5L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR5L60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RBR5L60ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR5LAM30A is Low VF Schottkey Barrier Diode for General rectification.
RBR5LAM30ATFis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR5LAM30B is Low VF Schottkey Barrier Diode for general rectification.
RBR5LAM30BTF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR5LAM40A is Low VF Schottkey Barrier Diode for general rectification.
RBR5LAM40ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBR5LAM60A is Low VF Schottkey Barrier Diode for general rectification.
RBR5LAM60ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
RBS1LAM40A is Super low VF Schottkey Barrier Diode for General rectification.
RBS1MM40A is Super low VF Schottkey Barrier Diode for General rectification.
RBS2LAM40A is Super low VF Schottkey Barrier Diode for General rectification.
RBS2LAM40B is Super low VF Schottkey Barrier Diode for General rectification.
RBS2LAM40C is Super low VF Schottkey Barrier Diode for General rectification.
RBS2MM40A is Super low VF Schottkey Barrier Diode for General rectification.
RBS2MM40B is Super low VF Schottkey Barrier Diode for General rectification.
RBS2MM40C is Super low VF Schottkey Barrier Diode for General rectification.
RBS3LAM40A is Super low VF Schottkey Barrier Diode for General rectification.
RBS3LAM40B is Super low VF Schottkey Barrier Diode for General rectification.
RBS3LAM40C is Super low VF Schottkey Barrier Diode for General rectification.
RBS3MM40A is Super low VF Schottkey Barrier Diode for General rectification.
RBS3MM40B is Super low VF Schottkey Barrier Diode for General rectification.
RBS5LAM40A is Super low VF Schottkey Barrier Diode for General rectification.
RESD1CAN is high reliability TVS Diode for ESD protection.
RESD1CANFH is high reliability automotive TVS Diode for ESD protection.
RF01VM2S is the silicon epitaxial planar type Fast Recovery Diode.
RF01VM2SFH is the silicon epitaxial planar type Fast Recovery Diode.
RF05VAM1S is small mold type fast recovery diode for high frequency rectification.
RF05VAM2S is small mold type fast recovery diode for high frequency rectification.
RF05VYM1S is small mold type fast recovery diode for high frequency rectification.
RF05VYM2S is small mold type fast recovery diode for high frequency rectification.
RF071MM2S is silicon epitaxial planar type Standard Fast Recovery Diode.
RF071MM2STF is the high reliability Automotive Fast Recovery Diode.
RF081LAM2S is the high reliability Automotive Super Fast Recovery Diode, suitable for general rectification.
RF081LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification.
RF081MM2S is silicon epitaxial planar type Standard Fast Recovery Diode.
RF081MM2STF is the high reliability Automotive Fast Recovery Diode.
RF1001NS2D is Low VF Schottkey Barrier Diode for General rectification.
RF1001NS2DFH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification.
RF1001T2DNZ is Super Fast Recovery Diode for general rectification.
RF101LAM2S is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification.
RF101LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification.
RF1601NS2D is Low VF Schottkey Barrier Diode for General rectification.
RF1601NS2DFH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification.
RF1601T2DNZ is Super Fast Recovery Diode for general rectification.
RF2001NS2D is Low VF Schottkey Barrier Diode for General rectification.
RF2001NS2DFH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification.
RF2001T2DNZ is Super Fast Recovery Diode for general rectification.
RF2001T3DNZ is Super Fast Recovery Diode for general rectification.
RF201LAM2S is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification.
RF201LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification.
RF202LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification.
RF301BM2S is the silicon epitaxial planar type Fast Recovery Diode.
RF301BM2SFH is the silicon epitaxial planar type Fast Recovery Diode.
RF302LAM2STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification.
RF305BM6S is the silicon epitaxial planar type Fast Recovery Diode.
RF305BM6SFH is the silicon epitaxial planar type Fast Recovery Diode.
RF501BM2S is the silicon epitaxial planar type Fast Recovery Diode.
RF501BM2SFH is the silicon epitaxial planar type Fast Recovery Diode.
RF505BM6S is the silicon epitaxial planar type Fast Recovery Diode.
RF505BM6SFH is the silicon epitaxial planar type Fast Recovery Diode.
RF601BM2D is the silicon epitaxial planar type Fast Recovery Diode.
RF601BM2DFH is the silicon epitaxial planar type Fast Recovery Diode.
RF601T2DNZ is Super Fast Recovery Diode for general rectification.
RFC02MM2S is Super Fast Recovery Diode for general rectification.
RFC02MM2STF is the high reliability automotive fast recovery diode, suitable for General rectification.
RFN10BM3S is the silicon epitaxial planar type Fast Recovery Diode.
RFN10BM3SFH is the silicon epitaxial planar type Fast Recovery Diode.
RFN10BM6S is the silicon epitaxial planar type Fast Recovery Diode.
RFN10BM6SFH is the silicon epitaxial planar type Fast Recovery Diode.
RFN10NS8D is low VF and low switching loss Fast Recovery Diode which is suitable for general rectification.
RFN10NS8DFH is high reliability Fast Recovery Diode for general rectification.
RFN1LAM6S is Super Fast Recovery Diode for general rectification.
RFN1LAM6STF is the high reliability Automotive Fast Recovery Diode, suitable for general rectification.
RFN1LAM7S is Super Fast Recovery Diode for general rectification.
ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.

<< Prev Next >>