ROHM Semiconductor USA, LLC Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| ROHM recommends RSB5.6SM as standard spec. | |
| ROHM recommends RSB5.6SMFH as standard spec. | |
| ROHM recommends RSB6.8SM as standard spec. | |
| ROHM recommends RSB6.8SMFH as standard spec. | |
| ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner. | |
| ROHM's rectifier diodes are highly reliable almighty devices to cover all applications including consumers/industrial s/automotives. | |
| ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. | |
| ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type. | |
| RR1LAM4S is low forward voltage rectifying diode for general rectification. | |
| RR1LAM4STF is the high reliability automotive rectifying diode, suitable for general rectification. | |
| RR1LAM6S is low forward voltage rectifying diode for general rectification. | |
| RR1LAM6STF is the high reliability automotive rectifying diode, suitable for general rectification. | |
| RR1VWM4S is Rectifying Diode for general rectification. | |
| RR1VWM4STF is the high reliability automotive rectifier diode, suitable for General rectification. | |
| RR1VWM6S is Rectifying Diode for general rectification. | |
| RR1VWM6STF is the high reliability automotive rectifier diode, suitable for General rectification. | |
| RR264M-400TFis the high reliability automotive rectifying diode. This diode is AEC-Q101 Qualified. | |
| RR264MM-400 is small power mold type (PMDU) rectifying diode for strobe flash. | |
| RR264MM-400 is small power mold type (PMDU) rectifying diode. | |
| RR268MM-600 is Rectifying Diode for general rectification. | |
| RR2L4S is Silicon diffused junction type Rectofoer Diode. | |
| RR2L4SDDis the high reliability automotive rectifying diode. This diode is AEC-Q101 Qualified. | |
| RR2L6S is Silicon diffused junction type Rectofoer Diode. | |
| RR2L6SDDis the high reliability automotive rectifying diode. This diode is AEC-Q101 Qualified. | |
| RR2LAM4S is low forward voltage rectifying diode for general rectification. | |
| RR2LAM4STF is the high reliability automotive rectifying diode, suitable for general rectification. | |
| RR2LAM6S is low forward voltage rectifying diode for general rectification. | |
| RR2LAM6STF is the high reliability automotive rectifying diode, suitable for general rectification. | |
| RR601BM4S is low VF high reliability Rectifier Diode, suitable for general rectification. | |
| RR601BM4SFH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. | |
| RRD20TJ10S is Rectifying Diode for general rectification. | |
| RRE02VSM4S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE02VSM6S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE02VTM4SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRE02VTM6SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRE04EA6D is high reliability Rectifier Diode, suitable for general rectification. | |
| RRE04EA6DFH is the high reliability Automotive Fast Recovery Diode, suitable for general rectification. | |
| RRE07VSM4S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE07VSM6S is small power mold type (TUMD2SM) rectifying diode. | |
| RRE07VTM4SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRE07VTM6SFH is small power mold type (TUMD2SM) rectifying diode. | |
| RRU1LAM4S is high speed switching rectifying diode for general rectification. | |
| RRU1LAM4STF is the high reliability automotive rectifying diode, suitable for general rectification. | |
| RSX051VAM30 is Schottky Barrier Diode for general rectification. | |
| RSX051VYM30 is small mold type (TUMD2M) schottky barrier diode for general rectification. | |
| RSX071VAM30 is Low VF and low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RSX071VYM30FH is Low VF and low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RSX101MM-30 is small power mold type (PMDU) schottky barrier diode for general rectification. | |
| RSX101MM-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RSX101MM-30TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RSX101MM30TF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RSX101VAM30 is Low VF and low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RSX101VYM30FH is Low VF and low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RSX201VAM30 is low VF and low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RSX201VYM30FHis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| S6201 is an SiC (Silicon Carbide) epitaxial planar type Schottky Barrier Diode. The total capacitive charge (Qc) is small, reducing switching loss, enabling high-speed switching operation. For sale of Bare... | |
| This product is AEC-Q101 Qualified. RR264MM-400TF is small power mold type (PMDU) rectifying diode. | |
| This product is AEC-Q101 Qualified. RR268MM-600TF is small power mold type (PMDU) rectifying diode. |
| << Prev | Next >> |