Diode Array 1 Pair Common Cathode Schottky 40V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 40V VR 15A 0.62 VF TO-263S(D2PAK);SC-83
DIODE ARRAY SCHOTT 40V 30A LPDS
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | RBR30NS40AFHTLCT-ND | RBR30NS40AFHTL | RBR30NS40AFHTL |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |