RF081MM2S is silicon epitaxial planar type Standard Fast Recovery Diode.
RF081MM2S is silicon epitaxial planar type Standard Fast Recovery Diode.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 748627-RF081MM2S
Manufacturer Homepage: www.rohm.com
Reference case: SOD-123
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Step Recovery Diodes |
| Product Number | RF081MM2S | RF081MM2S | 748627-RF081MM2S |
| Product Name | Super Fast Recovery Diode | Super Fast Recovery Diode | Electrical Parts - RF081MM2S |
| Configuration | Single | ||
| RoHS Compliant | RoHS | RoHS | |
| Package | PMDUM | ||
| Pin Count | 2 |