RF071MM2S is silicon epitaxial planar type Standard Fast Recovery Diode.
RF071MM2S is silicon epitaxial planar type Standard Fast Recovery Diode.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Step Recovery Diodes | Diodes |
| Product Number | RF071MM2S | RF071MM2S |
| Product Name | Super Fast Recovery Diode | Super Fast Recovery Diode |
| Configuration | Single | |
| RoHS Compliant | RoHS | RoHS |
| Package | PMDUM | |
| Pin Count | 2 |