ROHM Semiconductor GmbH

Low VF, 60V, 3A, SOD-123FL, Schottky Barrier Diode

RBR3MM60A

Description
RBR3MM60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
Request a Quote Datasheet
Description
RBR3MM60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Low V<sub>F</sub>, 60V, 3A, SOD-123FL, Schottky Barrier Diode</p> - RBR3MM60A - ROHM Semiconductor GmbH
Willich, Germany

Low VF, 60V, 3A, SOD-123FL, Schottky Barrier Diode


RBR3MM60A

Low VF, 60V, 3A, SOD-123FL, Schottky Barrier Diode

RBR3MM60A
RBR3MM60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.

RBR3MM60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.

Supplier's Site Datasheet
Schottky Barrier Diode - RBR3MM60A - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RBR3MM60A
Schottky Barrier Diode RBR3MM60A
RBR3MM60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.

RBR3MM60A is low VF high reliability Schottky Barrier Diode, suitable for general rectification.

Supplier's Site
Electrical Parts - RBR3MM60A - 1241972-RBR3MM60A - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RBR3MM60A
1241972-RBR3MM60A
Electrical Parts - RBR3MM60A 1241972-RBR3MM60A
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241972-RBR3MM60A Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241972-RBR3MM60A
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Schottky Diodes
Product Number RBR3MM60A RBR3MM60A 1241972-RBR3MM60A
Product Name

Low VF, 60V, 3A, SOD-123FL, Schottky Barrier Diode

Schottky Barrier Diode Electrical Parts - RBR3MM60A
Package PMDUM SOD-123; SOD-123FL
RoHS Compliant RoHS RoHS
VF 0.6600 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.5500 volts
View Details
General-purpose dual Schottky diode - BAS40-05,185 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
Schottky 100V 3.5A DPAK Diode and Rectifier - 280-30WQ10FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1221204 - RS Components, Ltd.
Specs
Applications Rectifier
Package Powerdi 123
RoHS Compliant RoHS
View Details