ROHM Semiconductor GmbH

Low VF, 60V, 5A, SOD-128, Schottky Barrier Diode for Automotive

RBR5LAM60ATF

Description
RBR5LAM60ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
Description
RBR5LAM60ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
Datasheet
Datasheet Summary
Powered by GS/AI

RBR5LAM60ATF is a Schottky Barrier Diode designed for automotive applications, featuring a maximum repetitive peak reverse voltage of 60V and a continuous forward current rating of 5A. It has a low forward voltage drop of 0.55V at 5A, which contributes to its efficiency in rectification tasks. The diode can handle a peak forward surge current of up to 100A, making it suitable for demanding applications. It is packaged in a small SOD-128 mold type, with a quantity of 3000 pieces per reel, facilitating automated assembly processes. The device is AEC-Q101 qualified, ensuring its reliability in automotive environments. The operating junction temperature ranges from -55°C to 150°C, allowing for versatility in various thermal conditions.

Datasheet Summary
Powered by GS/AI

RBR5LAM60ATF is a Schottky Barrier Diode designed for automotive applications, featuring a maximum repetitive peak reverse voltage of 60V and a continuous forward current rating of 5A. It has a low forward voltage drop of 0.55V at 5A, which contributes to its efficiency in rectification tasks. The diode can handle a peak forward surge current of up to 100A, making it suitable for demanding applications. It is packaged in a small SOD-128 mold type, with a quantity of 3000 pieces per reel, facilitating automated assembly processes. The device is AEC-Q101 qualified, ensuring its reliability in automotive environments. The operating junction temperature ranges from -55°C to 150°C, allowing for versatility in various thermal conditions.

Suppliers

Company
Product
Description
Supplier Links
<p>Low V<sub>F</sub>, 60V, 5A, SOD-128, Schottky Barrier Diode for Automotive</p> - RBR5LAM60ATF - ROHM Semiconductor GmbH
Willich, Germany

Low VF, 60V, 5A, SOD-128, Schottky Barrier Diode for Automotive


RBR5LAM60ATF

Low VF, 60V, 5A, SOD-128, Schottky Barrier Diode for Automotive

RBR5LAM60ATF
RBR5LAM60ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.

RBR5LAM60ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.

Supplier's Site Datasheet
Schottky Barrier Diode (corresponds to AEC-Q101) - RBR5LAM60ATF - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode (corresponds to AEC-Q101)
RBR5LAM60ATF
Schottky Barrier Diode (corresponds to AEC-Q101) RBR5LAM60ATF
RBR5LAM60ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.

RBR5LAM60ATF is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Schottky Diodes Schottky Diodes
Product Number RBR5LAM60ATF RBR5LAM60ATF
Product Name

Low VF, 60V, 5A, SOD-128, Schottky Barrier Diode for Automotive

Schottky Barrier Diode (corresponds to AEC-Q101)
Package PMDTM SOD-128
RoHS Compliant RoHS RoHS
VF 0.5500 volts 0.6000 volts
Unlock Full Specs
to access all available technical data