RF1001NS2DFH is a Super Fast Recovery Diode from ROHM Semiconductor GmbH, qualified under AEC-Q101, making it suitable for automotive applications. This diode features a cathode common dual type construction and is designed for general rectification. It offers low switching loss and a low forward voltage drop, with a typical forward voltage of 0.93V. The diode has an average current rating of 5A and a repetitive peak reverse voltage of 200V. Its reverse recovery time is specified at 15 to 25 ns, and it operates within a junction temperature range of -55¬8C to +150¬8C. The thermal resistance from junction to case is 3.0¬8C/W. This product is ideal for engineers seeking reliable performance in automotive and general rectification applications.
RF1001NS2DFH is the high reliability Automotive Fast Recovery Diode, suitable for General rectification.
RF1001NS2DFH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Step Recovery Diodes | Diodes |
| Product Number | RF1001NS2DFH | RF1001NS2DFH |
| Product Name | Super Fast Recovery Diode (AEC-Q101 Qualified) | Super Fast Recovery Diode (corresponds to AEC-Q101) |
| Configuration | Single | |
| RoHS Compliant | RoHS | RoHS |
| Package | TO-263S_Diodes | |
| Pin Count | 3 |