Super Low VF, 20V, 5A, SOD-128, Schottky Barrier Diode
RBS5LAM40ARBS5LAM40A is a Schottky Barrier Diode designed for general rectification applications. It features a maximum repetitive peak reverse voltage of 20V and can handle an average rectified forward current of 5A. The diode has a peak forward surge current rating of 80A, making it suitable for applications requiring high reliability and performance. The forward voltage drop is notably low, with a typical value of 0.49V at 5A, which contributes to its efficiency in power management. The device is packaged in a small SOD-128 mold type, facilitating easy integration into compact designs. It is supplied in embossed tape with a reel size of 180mm, containing 3000 pieces per reel. The operating junction temperature ranges from -55°C to 125°C, allowing for versatility in various environmental conditions. This diode is particularly useful in applications where low forward voltage drop and high surge current capability are critical.
Super Low VF, 20V, 5A, SOD-128, Schottky Barrier Diode
RBS5LAM40ARBS5LAM40A is Super low VF Schottky Barrier Diode for General rectification.
RBS5LAM40A is Super low VF Schottkey Barrier Diode for General rectification.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | RBS5LAM40A | RBS5LAM40A |
| Product Name | Super Low VF, 20V, 5A, SOD-128, Schottky Barrier Diode |
Schottky Barrier Diode |
| Package | PMDTM | SOD-128 |
| RoHS Compliant | RoHS | RoHS |
| VF | 0.4900 volts | 0.5000 volts |