ROHM Semiconductor USA, LLC TVS Diodes RESD1CANYFHT116

Description
24V, SOT-23, Dual Line CAN Bus TVS
Request a Quote Datasheet
Description
24V, SOT-23, Dual Line CAN Bus TVS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 2342976 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2342976
TVS Diodes 2342976
24V, SOT-23, Dual Line CAN Bus TVS

24V, SOT-23, Dual Line CAN Bus TVS

Supplier's Site
TVS Diodes - 2342977P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2342977P
TVS Diodes 2342977P
24V, SOT-23, Dual Line CAN Bus TVS

24V, SOT-23, Dual Line CAN Bus TVS

Supplier's Site
TVS Diodes - 2342977 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2342977
TVS Diodes 2342977
24V, SOT-23, Dual Line CAN Bus TVS

24V, SOT-23, Dual Line CAN Bus TVS

Supplier's Site
TVS Diodes - 846-RESD1CANYFHT116CT-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 846-RESD1CANYFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 846-RESD1CANYFHT116DKR-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
Circuit Protection- Transient Voltage Suppressors (TVS) TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection- Transient Voltage Suppressors (TVS) TVS Diodes
Circuit Protection- Transient Voltage Suppressors (TVS) TVS Diodes
Manufacturer: Rohm Semiconductor Category: Circuit Protection- Transient Voltage Suppressors (TVS) TVS Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Zener Operating Temperature: 150°C (TJ) Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23

Manufacturer: Rohm Semiconductor
Category: Circuit Protection- Transient Voltage Suppressors (TVS) TVS Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Zener
Operating Temperature: 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RESD1CANYFHT116 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RESD1CANYFHT116
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RESD1CANYFHT116
24V, SOT-23, DUAL LINE CAN BUS T

24V, SOT-23, DUAL LINE CAN BUS T

Supplier's Site
Tvs Diode, Bidir, 24V, Sot-23 Rohs Compliant Rohm - 37AJ0730 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 24V, Sot-23 Rohs Compliant Rohm
37AJ0730
Tvs Diode, Bidir, 24V, Sot-23 Rohs Compliant Rohm 37AJ0730
TVS DIODE, BIDIR, 24V, SOT-23 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 24V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 2342976 846-RESD1CANYFHT116CT-ND RESD1CANYFHT116 37AJ0730
Product Name TVS Diodes TVS Diodes Circuit Protection- Transient Voltage Suppressors (TVS) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 24V, Sot-23 Rohs Compliant Rohm
Direction Bidirectional
RoHS Compliant RoHS RoHS
Package SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
Pin Count 3
Configuration Single
Unlock Full Specs
to access all available technical data