Low VF, 60V, 30A, ITO-220AB, Schottky Barrier Diode
RBR30T60ANZRBR30T60ANZ is a Schottky Barrier Diode designed for general rectification applications. It features a low forward voltage drop of 0.67V and can handle a maximum reverse voltage of 60V. The diode supports an average forward rectified current of 30A, making it suitable for high-current applications. It is constructed using a silicon epitaxial planar type and comes in a TO-220AB package. The device has a thermal resistance of 2°C/W from junction to case, allowing for efficient heat dissipation. The operating junction temperature ranges from -55°C to +150°C, providing versatility in various environmental conditions. This diode is particularly noted for its high reliability and is suitable for use in switching power supplies.
Low VF, 60V, 30A, ITO-220AB, Schottky Barrier Diode
RBR30T60ANZRBR30T60ANZ is Schottky Barrier Diode for general rectification.
RBR30T60ANZ is Schottky Barrier Diode for general rectification.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | RBR30T60ANZ | RBR30T60ANZ |
| Product Name | Low VF, 60V, 30A, ITO-220AB, Schottky Barrier Diode |
Schottky Barrier Diode |
| Package | TO-220; TO-220FN3_Diode | TO-220; TO-220AB |
| RoHS Compliant | RoHS | RoHS |
| VF | 0.6800 volts | 0.7000 volts |